Sensirion Sensor Cord, 4P M8 Rcpt-Usb Plug, 6.6 ; Connector Type A Sensirion SCC1-USB 2M

Description
SENSOR CORD, 4P M8 RCPT-USB PLUG, 6.6 ; Connector Type A:USB Plug; Connector Type B:M8 Receptacle; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:-; Connector Type B:USB Plug RoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, 4P M8 RCPT-USB PLUG, 6.6 ; Connector Type A:USB Plug; Connector Type B:M8 Receptacle; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:-; Connector Type B:USB Plug RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 4P M8 Rcpt-Usb Plug, 6.6 ; Connector Type A Sensirion - 56AC2228 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P M8 Rcpt-Usb Plug, 6.6 ; Connector Type A Sensirion
56AC2228
Sensor Cord, 4P M8 Rcpt-Usb Plug, 6.6 ; Connector Type A Sensirion 56AC2228
SENSOR CORD, 4P M8 RCPT-USB PLUG, 6.6 ; Connector Type A:USB Plug; Connector Type B:M8 Receptacle; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:-; Connector Type B:USB Plug RoHS Compliant: Yes

SENSOR CORD, 4P M8 RCPT-USB PLUG, 6.6 ; Connector Type A:USB Plug; Connector Type B:M8 Receptacle; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:-; Connector Type B:USB Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 56AC2228
Product Name Sensor Cord, 4P M8 Rcpt-Usb Plug, 6.6 ; Connector Type A Sensirion
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2400/403-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details