Win Source Part Number: 1141293-ASP1400
Category: Sensors, Transducers>Pressure
Features: Temperature Compensated
Package: Tray
Applications: Board Mount
Standard Package: 1
Output Type: RS-232
Output: 15.2b
Accuracy: ±1.5%
Pressure Type: Differential
Operating Pressure: ±0.02PSI (±0.1kPa)
Port Size: Male - 0.24" (6mm) Tube, Dual
Port Style: Barbed
Maximum Pressure: ±21.76PSI (±150kPa)
Voltage - Supply: 7V ~ 18V
Package / Case: Module
Supplier Device Package: Module
Temperature Range - Operating: 0°C ~ 70°C
Alternative Parts (Cross-Reference): ASP1400.;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8473.30.1180
Mfr: Sensirion AG
Other Names: 1649-1043,1-100012,1
| Win Source Electronics | |
|---|---|
| Product Category | Pressure Sensor Chips |
| Product Number | 1141293-ASP1400 |
| Product Name | Sensors, Transducers - Pressure Sensors, Transducers |
| Compensated | Compensated |