Manufacturer: Sensirion AG
Win Source Part Number: 075715-32CTQ030S
Operating Temp Range: -55C to 150C
Mounting: Surface Mount
Pin Count: 2 +Tab
Operating Temperature Classification: Military
Rad Hardened: No
DELETED: Not Compliant
Package Type: D2PAK
Configuration: Dual Common Cathode
Rectifier Type: Schottky Diode
Peak Non-Repetitive Surge Current (Max): 300
Peak Rep Rev Volt: 30
Rev Curr: 1750
Forward Voltage: 0.58
Avg. Forward Curr (Max): 30
Peak Non-Repetitive Surge Current: 300 A
Family Name: 32CTQ030S
Alternative Parts (Cross-Reference): 32CTQ030S-G; 32CTQ030S-T4; SBG3030CT; SBG3030CT-T;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Diode Arrays |
| Product Number | 075715-32CTQ030S |
| Product Name | Diodes, Rectifiers - Arrays - 32CTQ030S |
| Diode Type | Schottky; Dual Common Cathode |