Manufacturer: Sensata Technologies/Airpax
Win Source Part Number: 1040951-UPGH12-20773
Mounting: Panel Mount
Actuator Type: Lever
Breaker Type: Magnetic (Hydraulic Delay)
Categories: Circuit Protection
Status: Obsolete(EOL)
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | UPGH12-20773-1 |
| Product Name | Circuit Breakers - UPGH12-20773-1 |
| Trip System Type | Magnetic |