Win Source Part Number: 1102875-UPG66-20563-
Category: Circuit Protection>Circuit Breakers
Series: UPG
Package: Bulk
Standard Package: 1
Actuator Type: Lever
Number of Poles: 2
Breaker Type: Magnetic (Hydraulic Delay)
Mounting Type: Panel Mount
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.20.0020
Mfr: Sensata-Airpax
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | UPG66-20563-1 |
| Product Name | Circuit Protection - Circuit Breakers |
| Trip System Type | Magnetic |