Sensata Technologies Circuit Breakers - UPG1-5238-6 UPG1-5238-6

Description
Manufacturer: Sensata Technologies/Airpax Win Source Part Number: 1087707-UPG1-5238-6 Mounting: Panel Mount Actuator Type: Lever Number of Poles: 1 Breaker Type: Magnetic (Hydraulic Delay) Categories: Circuit Protection Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Sensata Technologies/Airpax Win Source Part Number: 1087707-UPG1-5238-6 Mounting: Panel Mount Actuator Type: Lever Number of Poles: 1 Breaker Type: Magnetic (Hydraulic Delay) Categories: Circuit Protection Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - UPG1-5238-6 - UPG1-5238-6 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Breakers - UPG1-5238-6
UPG1-5238-6
Circuit Breakers - UPG1-5238-6 UPG1-5238-6
Manufacturer: Sensata Technologies/Airpax Win Source Part Number: 1087707-UPG1-5238-6 Mounting: Panel Mount Actuator Type: Lever Number of Poles: 1 Breaker Type: Magnetic (Hydraulic Delay) Categories: Circuit Protection Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient

Manufacturer: Sensata Technologies/Airpax
Win Source Part Number: 1087707-UPG1-5238-6
Mounting: Panel Mount
Actuator Type: Lever
Number of Poles: 1
Breaker Type: Magnetic (Hydraulic Delay)
Categories: Circuit Protection
Status: Obsolete(EOL)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Circuit Breakers
Product Number UPG1-5238-6
Product Name Circuit Breakers - UPG1-5238-6
Trip System Type Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
Circuit Breakers - PB405-ND - DigiKey
Specs
Rated Current 15 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
6 suppliers
140G 125A G Frame Molded Case Ckt-BKR - 140G-G2C3-C50-SJ-KJ - Allen-Bradley / Rockwell Automation
Specs
Features Molded Case Circuit Breaker
View Details
Electronic circuit breaker - 787-1664/106-011 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers