Sensata Technologies Flow Sensors - Industrial UF08B100

Description
SENSOR FLOW LIQ 0.1 ~ 8 LPM
Request a Quote Datasheet
Description
SENSOR FLOW LIQ 0.1 ~ 8 LPM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Sensors - Industrial - 725-1427-ND - DigiKey
Thief River Falls, MN, United States
Flow Sensors - Industrial
725-1427-ND
Flow Sensors - Industrial 725-1427-ND
SENSOR FLOW LIQ 0.1 ~ 8 LPM

SENSOR FLOW LIQ 0.1 ~ 8 LPM

Buy Now Datasheet
Sensor, Liquid Flow, 10Bar; Flow Rate Min Sensata/cynergy3 - 72W4042 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Liquid Flow, 10Bar; Flow Rate Min Sensata/cynergy3
72W4042
Sensor, Liquid Flow, 10Bar; Flow Rate Min Sensata/cynergy3 72W4042
SENSOR, LIQUID FLOW, 10BAR; Flow Rate Min:0.1l/min; Flow Rate Max:8l/min; Pressure Max:10bar; Supply Voltage DC Min:8V; Supply Voltage DC Max:24V; Accuracy %:5%; Port Size:0.375"; Product Range:UF08B Series RoHS Compliant: Yes

SENSOR, LIQUID FLOW, 10BAR; Flow Rate Min:0.1l/min; Flow Rate Max:8l/min; Pressure Max:10bar; Supply Voltage DC Min:8V; Supply Voltage DC Max:24V; Accuracy %:5%; Port Size:0.375"; Product Range:UF08B Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Liquid Flow Meters Liquid Flow Meters
Product Number 725-1427-ND 72W4042
Product Name Flow Sensors - Industrial Sensor, Liquid Flow, 10Bar; Flow Rate Min Sensata/cynergy3
Product Standards RoHS RoHS
Process Media Type Liquid Liquid
Operating Pressure 145 psi (102 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Process Cooling Water Stick - PCWR050BEPS-PV - Plast-O-Matic Valves, Inc.
Specs
Additional Variables Measured Temperature (optional feature)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
SV vortex flowmeters with display for water based media - SV5500 - ifm efector inc.
Specs
Meter Technology Vortex (Shedding) Meter
Approvals Underwriters Laboratory; ce, cul, iolink
Operating Temperature 32 to 140 F (0 to 60 C)
View Details
3 suppliers
Electronics, Transmitters & Controllers - ProComm GO Signal Transmitter, PCGO - McCrometer, Inc.
Specs
Features Built-in Alarm Indicator; Recorder / Totalizer Functions
Operating Temperature 4 to 140 F (-16 to 60 C)
Process Media Type Liquid
View Details
PETRO 3003 LPG - lpg-delivery-propane-butane - BARTEC
Specs
Operating Temperature 0 F (-18 C)
Process Media Type Liquid
Liquid Volumetric Flow Rate 10.56 to 264.00 GPM (40 to 1000 L/min)
View Details