Circuit Breaker Magnetic (Hydraulic Delay) 10A 250V AC 65V DC Toggle Panel Mount
| DigiKey | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | T51-1-2.00A-01-11AL-ND |
| Product Name | Circuit Breakers |
| Rated Current | 10 amps |
| Trip System Type | Magnetic Hydraulic |
| Features | Trip Indicator |