Sensata Technologies Circuit Protection - Circuit Breakers T14-S-SP-7413-1

Description
Win Source Part Number: 1095539-T14-S-SP-741 3-1 Category: Circuit Protection>Circuit Breakers Series: SNAPAK® Package: Bulk Standard Package: 1 Actuator Type: Toggle Number of Poles: 1 Breaker Type: Magnetic (Hydraulic Delay) Mounting Type: Panel Mount Alternative Parts (Cross-Reference): AA1-B0-34-615-3B1-C; AA1-B0-34-620-3B1-C; CA1-B0-34-630-121-D; T11-2-2.00A-01-11AL- V; R11-2-20.0A-34972-3; PP11-2-2.00A-XX-V; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.20.0020 Mfr: Sensata-Airpax Base Product Number: T14-S-SP
Request a Quote Datasheet
Description
Win Source Part Number: 1095539-T14-S-SP-741 3-1 Category: Circuit Protection>Circuit Breakers Series: SNAPAK® Package: Bulk Standard Package: 1 Actuator Type: Toggle Number of Poles: 1 Breaker Type: Magnetic (Hydraulic Delay) Mounting Type: Panel Mount Alternative Parts (Cross-Reference): AA1-B0-34-615-3B1-C; AA1-B0-34-620-3B1-C; CA1-B0-34-630-121-D; T11-2-2.00A-01-11AL- V; R11-2-20.0A-34972-3; PP11-2-2.00A-XX-V; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.20.0020 Mfr: Sensata-Airpax Base Product Number: T14-S-SP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Circuit Breakers - T14-S-SP-7413-1 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Circuit Breakers
T14-S-SP-7413-1
Circuit Protection - Circuit Breakers T14-S-SP-7413-1
Win Source Part Number: 1095539-T14-S-SP-741 3-1 Category: Circuit Protection>Circuit Breakers Series: SNAPAK® Package: Bulk Standard Package: 1 Actuator Type: Toggle Number of Poles: 1 Breaker Type: Magnetic (Hydraulic Delay) Mounting Type: Panel Mount Alternative Parts (Cross-Reference): AA1-B0-34-615-3B1-C; AA1-B0-34-620-3B1-C; CA1-B0-34-630-121-D; T11-2-2.00A-01-11AL- V; R11-2-20.0A-34972-3; PP11-2-2.00A-XX-V; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.20.0020 Mfr: Sensata-Airpax Base Product Number: T14-S-SP

Win Source Part Number: 1095539-T14-S-SP-7413-1
Category: Circuit Protection>Circuit Breakers
Series: SNAPAK®
Package: Bulk
Standard Package: 1
Actuator Type: Toggle
Number of Poles: 1
Breaker Type: Magnetic (Hydraulic Delay)
Mounting Type: Panel Mount
Alternative Parts (Cross-Reference): AA1-B0-34-615-3B1-C; AA1-B0-34-620-3B1-C; CA1-B0-34-630-121-D; T11-2-2.00A-01-11AL-V; R11-2-20.0A-34972-3; PP11-2-2.00A-XX-V;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.20.0020
Mfr: Sensata-Airpax
Base Product Number: T14-S-SP

Buy Now Datasheet
Circuit Breakers - T14-S-SP-7413-1-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
T14-S-SP-7413-1-ND
Circuit Breakers T14-S-SP-7413-1-ND
Circuit Breaker Magnetic (Hydraulic Delay) AC DC Toggle Panel Mount

Circuit Breaker Magnetic (Hydraulic Delay) AC DC Toggle Panel Mount

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Circuit Breakers Circuit Breakers
Product Number T14-S-SP-7413-1 T14-S-SP-7413-1-ND
Product Name Circuit Protection - Circuit Breakers Circuit Breakers
Trip System Type Magnetic Magnetic Hydraulic
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - A-0708W -  - VICFUSE
Specs
Rated AC Voltage 125 to 250 volts
Rated DC Voltage 32 volts
Rated Current 2 to 16 amps
View Details
Circuit Breakers - 4-2486200-2 - TE Connectivity
Specs
Rated Current 20 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breaker - 140G-H0I3-D12 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Number of Poles 3
View Details
Circuit Breaker, Thermal, 1P, 250V, 500Ma; Product Range Wago - 29K2057 - Newark, An Avnet Company
Specs
Rated AC Voltage 250 volts
Rated DC Voltage 65 volts
Rated Current 0.5000 amps
View Details