Thermal Circuit Breaker
Circuit Breaker Magnetic (Hydraulic Delay) 20A 250V AC 65V DC Toggle Panel Mount
| Powell Electronics, Inc. | DigiKey | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | T11-2-4.00A-01-11AL-V | T11-2-4.00A-01-11AL-V-ND |
| Product Name | Circuit Breakers & Accessories | Circuit Breakers |
| Rated Current | 20 amps | |
| Trip System Type | Magnetic Hydraulic | |
| Features | Trip Indicator |