Circuit Breaker Magnetic (Hydraulic Delay) 5A 250V AC 65V DC Toggle Panel Mount
Thermal Circuit Breaker
| DigiKey | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | T11-1-6.00A-01-11A-V-ND | T11-1-6.00A-01-11A-V |
| Product Name | Circuit Breakers | Circuit Breakers & Accessories |
| Rated Current | 5 amps | |
| Trip System Type | Magnetic Hydraulic | |
| Features | Trip Indicator |