Sensata Technologies Circuit Breakers T11-1-2.50A-01-10A-V

Description
Circuit Breaker Magnetic (Hydraulic Delay) 15A 250V AC 65V DC Toggle Panel Mount
Request a Quote Datasheet
Description
Circuit Breaker Magnetic (Hydraulic Delay) 15A 250V AC 65V DC Toggle Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - T11-1-2.50A-01-10A-V-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
T11-1-2.50A-01-10A-V-ND
Circuit Breakers T11-1-2.50A-01-10A-V-ND
Circuit Breaker Magnetic (Hydraulic Delay) 15A 250V AC 65V DC Toggle Panel Mount

Circuit Breaker Magnetic (Hydraulic Delay) 15A 250V AC 65V DC Toggle Panel Mount

Buy Now Datasheet
Circuit Protection - Circuit Breakers - T11-1-2.50A-01-10A-V - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Circuit Breakers
T11-1-2.50A-01-10A-V
Circuit Protection - Circuit Breakers T11-1-2.50A-01-10A-V
Win Source Part Number: 1099407-T11-1-2.50A- 01-10A-V Category: Circuit Protection>Circuit Breakers Series: SNAPAK® Package: Bulk Voltage Rating - AC: 250 V Voltage Rating - DC: 65 V Standard Package: 3 Actuator Type: Toggle Illumination: None Number of Poles: 1 Breaker Type: Magnetic (Hydraulic Delay) Mounting Type: Panel Mount Alternative Parts (Cross-Reference): PP11-1-2.00A-OC-V; CTB-B-B-03; KD1-3; PR11-2-3.00A-XX-V; PP11-2-3.00A-OA-S; PP11-1-3.00A-OB-S; CLB-033-11B3A-B-A; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 15A HTSUS: 8536.20.0020 Mfr: Sensata-Airpax Other Names: 2266-T11-1-2.50A-01- 10A-V Base Product Number: T11-1

Win Source Part Number: 1099407-T11-1-2.50A-01-10A-V
Category: Circuit Protection>Circuit Breakers
Series: SNAPAK®
Package: Bulk
Voltage Rating - AC: 250 V
Voltage Rating - DC: 65 V
Standard Package: 3
Actuator Type: Toggle
Illumination: None
Number of Poles: 1
Breaker Type: Magnetic (Hydraulic Delay)
Mounting Type: Panel Mount
Alternative Parts (Cross-Reference): PP11-1-2.00A-OC-V; CTB-B-B-03; KD1-3; PR11-2-3.00A-XX-V; PP11-2-3.00A-OA-S; PP11-1-3.00A-OB-S; CLB-033-11B3A-B-A;
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 15A
HTSUS: 8536.20.0020
Mfr: Sensata-Airpax
Other Names: 2266-T11-1-2.50A-01-10A-V
Base Product Number: T11-1

Buy Now Datasheet
Swedesboro, NJ, United States
Circuit Breakers & Accessories
T11-1-2.50A-01-10A-V
Circuit Breakers & Accessories T11-1-2.50A-01-10A-V
Thermal Circuit Breaker

Thermal Circuit Breaker

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Powell Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number T11-1-2.50A-01-10A-V-ND T11-1-2.50A-01-10A-V T11-1-2.50A-01-10A-V
Product Name Circuit Breakers Circuit Protection - Circuit Breakers Circuit Breakers & Accessories
Rated Current 2.5 amps
Trip System Type Magnetic Hydraulic Magnetic
Features Trip Indicator
Mounting Style Plug-in
Manual Actuator Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

AC Single Pole C-Trip Miniature Molded Case Circuit Breakers - 1C10DL - Altech Corp.
Specs
Rated DC Voltage 125 to 250 volts
Rated Current 10 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Automotive Circuit Breakers  VF-IATU -  - VICFUSE
Specs
Rated DC Voltage 32 volts
Rated Current 3 to 10 amps
View Details
MCBs - 1444722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated AC Voltage 400 volts
Rated Current 16 amps
Rated Breaking Capacity 10000 amps
View Details
Electronic circuit breaker - 787-3668 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers