Circuit Breaker Magnetic (Hydraulic Delay) 15A 250V AC 65V DC Toggle Panel Mount
| DigiKey | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | T11-0-15.0A-01-20-ND |
| Product Name | Circuit Breakers |
| Rated Current | 15 amps |
| Trip System Type | Magnetic Hydraulic |
| Features | Trip Indicator |