BEI Sensors Precise Tilt Measurement - Analog Output T-Series

Description
BEI Sensors sturdy and compact T-Series industrial inclinometer is a high performance sensor for angle measurement of inclination (pitch and roll) and rotational movements. Using the latest MEMS technology, these inclinometers offer the best combination of precision and responsiveness. The T-Series provides outstanding mechanical stability with a completely encapsulated sensor for reliable performance in harsh outdoor environments. The series is offered with a glass fiber reinforce plastic or aluminum alloy housing, and analog or CANopen output. Industrial Duty Inclinometers Dual axis measurement range up to ± 60° Optional single axis measurement range of ± 360° High Resolution: 0.01° High Accuracy: 0.1° Housing: Glass fiber reinforced plastic or AW6082-T6 aluminum alloy housing Highest protection class: IP69K, IP68 Outputs: Analog or CANopen Extreme Environments: Wet and Dirty
Datasheet
Description
BEI Sensors sturdy and compact T-Series industrial inclinometer is a high performance sensor for angle measurement of inclination (pitch and roll) and rotational movements. Using the latest MEMS technology, these inclinometers offer the best combination of precision and responsiveness. The T-Series provides outstanding mechanical stability with a completely encapsulated sensor for reliable performance in harsh outdoor environments. The series is offered with a glass fiber reinforce plastic or aluminum alloy housing, and analog or CANopen output. Industrial Duty Inclinometers Dual axis measurement range up to ± 60° Optional single axis measurement range of ± 360° High Resolution: 0.01° High Accuracy: 0.1° Housing: Glass fiber reinforced plastic or AW6082-T6 aluminum alloy housing Highest protection class: IP69K, IP68 Outputs: Analog or CANopen Extreme Environments: Wet and Dirty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precise Tilt Measurement - Analog Output - T-Series - BEI Sensors
Thousand Oaks, CA, USA
Precise Tilt Measurement - Analog Output
T-Series
Precise Tilt Measurement - Analog Output T-Series
BEI Sensors sturdy and compact T-Series industrial inclinometer is a high performance sensor for angle measurement of inclination (pitch and roll) and rotational movements. Using the latest MEMS technology, these inclinometers offer the best combination of precision and responsiveness. The T-Series provides outstanding mechanical stability with a completely encapsulated sensor for reliable performance in harsh outdoor environments. The series is offered with a glass fiber reinforce plastic or aluminum alloy housing, and analog or CANopen output. Industrial Duty Inclinometers Dual axis measurement range up to ± 60° Optional single axis measurement range of ± 360° High Resolution: 0.01° High Accuracy: 0.1° Housing: Glass fiber reinforced plastic or AW6082-T6 aluminum alloy housing Highest protection class: IP69K, IP68 Outputs: Analog or CANopen Extreme Environments: Wet and Dirty

BEI Sensors sturdy and compact T-Series industrial inclinometer is a high performance sensor for angle measurement of inclination (pitch and roll) and rotational movements. Using the latest MEMS technology, these inclinometers offer the best combination of precision and responsiveness. The T-Series provides outstanding mechanical stability with a completely encapsulated sensor for reliable performance in harsh outdoor environments. The series is offered with a glass fiber reinforce plastic or aluminum alloy housing, and analog or CANopen output.

Industrial Duty Inclinometers

  • Dual axis measurement range up to ± 60°
  • Optional single axis measurement range of ± 360°
  • High Resolution: 0.01°
  • High Accuracy: 0.1°
  • Housing: Glass fiber reinforced plastic or AW6082-T6 aluminum alloy housing
  • Highest protection class: IP69K, IP68
  • Outputs: Analog or CANopen
  • Extreme Environments: Wet and Dirty
Supplier's Site Datasheet
Precise Tilt Measurement - CANopen Output - T-Series - BEI Sensors
Thousand Oaks, CA, USA
Precise Tilt Measurement - CANopen Output
T-Series
Precise Tilt Measurement - CANopen Output T-Series
BEI Sensors sturdy and compact T-Series industrial inclinometer is a high performance sensor for angle measurement of inclination (pitch and roll) and rotational movements. Using the latest MEMS technology, these inclinometers offer the best combination of precision and responsiveness. The T-Series provides outstanding mechanical stability with a completely encapsulated sensor for reliable performance in harsh outdoor environments. The series is offered with a glass fiber reinforce plastic or aluminum alloy housing, and analog or CANopen output. Industrial Duty Inclinometers Dual axis measurement range up to ± 60° Optional single axis measurement range of ± 360° High Resolution: 0.01° High Accuracy: 0.1° Housing: Glass fiber reinforced plastic or AW6082-T6 aluminum alloy housing Highest protection class: IP69K, IP68 Outputs: Analog or CANopen Extreme Environments: Wet and Dirty

BEI Sensors sturdy and compact T-Series industrial inclinometer is a high performance sensor for angle measurement of inclination (pitch and roll) and rotational movements. Using the latest MEMS technology, these inclinometers offer the best combination of precision and responsiveness. The T-Series provides outstanding mechanical stability with a completely encapsulated sensor for reliable performance in harsh outdoor environments. The series is offered with a glass fiber reinforce plastic or aluminum alloy housing, and analog or CANopen output.

Industrial Duty Inclinometers

  • Dual axis measurement range up to ± 60°
  • Optional single axis measurement range of ± 360°
  • High Resolution: 0.01°
  • High Accuracy: 0.1°
  • Housing: Glass fiber reinforced plastic or AW6082-T6 aluminum alloy housing
  • Highest protection class: IP69K, IP68
  • Outputs: Analog or CANopen
  • Extreme Environments: Wet and Dirty
Supplier's Site Datasheet

Technical Specifications

  BEI Sensors BEI Sensors
Product Category Tilt Sensors Tilt Sensors
Product Number T-Series T-Series
Product Name Precise Tilt Measurement - Analog Output Precise Tilt Measurement - CANopen Output
Trigger Tilt Sensor Tilt Sensor
Form Factor Sensor / Transducer Sensor / Transducer
Type MEMS MEMS
Tilt Range -360 to 360 degrees -360 to 360 degrees
Number of Axes 1 to 2 1 to 2
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Position Sensor, Angle Sensor - TLE5012BD E1200 - Infineon Technologies AG
Specs
Trigger Tilt Sensor
Form Factor Element / Chip
Tilt Range 360 degrees
View Details
A33115: Precision TMR Angle Sensor with Integrated Diagnostics and Turns Counter - A33115KLEATR - Allegro MicroSystems Inc.
Specs
Trigger Tilt Sensor
Form Factor Element / Chip
Tilt Range 360 degrees
View Details
T Series Industrial Inclinometer Analog -  - Sensata Technologies
Specs
Trigger Tilt Sensor
Tilt Range 15 to 360 degrees
Number of Axes 2
View Details
inclinometers - ACE-360-1-SC00-V02-2W - POSITAL B.V.
Specs
Trigger Tilt Sensor
Form Factor Sensor / Transducer
Tilt Range 360 degrees
View Details