Win Source Part Number: 1146201-SSC1000-25-2
Category: Relays>Contactors (Solid State)
Series: SSC
Termination Style: Screw Terminal
Package: Bulk
Standard Package: 5
Voltage - Input: 20 ~ 28VDC
Output Type: DC
Circuit: SPST-NO (1 Form A)
Load Current: 25 A
Voltage - Load: 0 ~ 1000V
Mounting Type: Chassis Mount
Package / Case: Hockey Puck
Alternative Parts (Cross-Reference): SSC1000-25-24.; SSC1000-25-24..;
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: Not Applicable
HTSUS: 8536.41.0060
Mfr: Sensata-Crydom
Other Names: SSC10002524,SSC1000-
Base Product Number: SSC1000
Solid State Relays - Industrial Mount CONTACTOR 20-24VDC
-30 to +80 °C Ambient Operating Temperature Range, SSC Series Solid State DC Contactors
SOLID STATE RELAY, SPST, 20-28V, PANEL; Contact Configuration:SPST-N
| Win Source Electronics | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Newark, An Avnet Company | Galco Industrial Electronics | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 1146201-SSC1000-25-24 | SSC1000-25-24 | 70130529 | 37M6081 | SSC1000-25-24 |
| Product Name | Relays - Contactors (Solid State) | Solid State Relays - Industrial Mount | Relay;SSR;High Voltage;Cur-Rtg 25A;Ctrl-V 24DC;Vol-Rtg 0-1000DC;Pnl-Mnt;4 Pin | Solid State Relay, Spst, 20-28V, Panel; Contact Configuration Sensata/crydom | CRDM Solid State |
| Mounting | PCBoard; Chassis Mount | Panel | Panel; Panel Mount | ||
| Input Voltage (Control Signal) Type | DC | DC | |||
| Input Voltage (Control Signal) Range | 20 to 28 volts | 24 volts |