Solid State Relays - Industrial Mount CONTACTOR 10-12VDC
-30 to +80 °C Ambient Operating Temperature Range, SSC Series Solid State DC Contactors
| VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Solid State Relays | Solid State Relays |
| Product Number | SSC1000-25-12 | 70130528 |
| Product Name | Solid State Relays - Industrial Mount | Relay;SSR;High Voltage;Cur-Rtg 25A;Ctrl-V 12DC;Vol-Rtg 0-1000DC;Pnl-Mnt;4 Pin |
| Approvals | RoHS | |
| Operating Temp | -40 to 212 F (-40 to 100 C) | |
| Mounting | Panel |