Crydom Corporation Solid State Relays - S3020A S3020A

Description
Manufacturer: Crydom Co. Win Source Part Number: 793593-S3020A Packaging: Bulk Relay Type: Relay Part Status: Obsolete(EOL) Family Name: S3020A Categories: Relays Introduction Date: June 02, 1997 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Crydom Co. Win Source Part Number: 793593-S3020A Packaging: Bulk Relay Type: Relay Part Status: Obsolete(EOL) Family Name: S3020A Categories: Relays Introduction Date: June 02, 1997 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - S3020A - 793593-S3020A - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - S3020A
793593-S3020A
Solid State Relays - S3020A 793593-S3020A
Manufacturer: Crydom Co. Win Source Part Number: 793593-S3020A Packaging: Bulk Relay Type: Relay Part Status: Obsolete(EOL) Family Name: S3020A Categories: Relays Introduction Date: June 02, 1997 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Crydom Co.
Win Source Part Number: 793593-S3020A
Packaging: Bulk
Relay Type: Relay
Part Status: Obsolete(EOL)
Family Name: S3020A
Categories: Relays
Introduction Date: June 02, 1997
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now
Futian, China
Relays - Solid State Relays
S3020A
Relays - Solid State Relays S3020A
RELAY SSR AC OUT 1CH 0.3A PCB

RELAY SSR AC OUT 1CH 0.3A PCB

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays
Product Number 793593-S3020A S3020A
Product Name Solid State Relays - S3020A Relays - Solid State Relays
Mounting PCBoard
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay, 50A, 43.2-660V, Panel; Contact Configuration Finder - 76AC0303 - Newark, An Avnet Company
Specs
Application Type Latching
Mounting Panel; Panel
Approvals RoHS
View Details
Relays - Signal Relays, Up to 2 Amps - 1-1462035-7 - Shenzhen Shengyu Electronics Technology Limited
Specs
Mounting Through Hole
Switch Configuration FormC
View Details
2 suppliers
Solid State Relays - 2946-286-723-ND - DigiKey
Specs
Mounting Socketable
Switch Configuration FormA
Operating Temp -13 to 104 F (-25 to 40 C)
View Details
Solid State Relays - Z2458-ND - DigiKey
Specs
Mounting PCBoard
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
2 suppliers