Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
SENSATA TECHNOLOGIES
RSF57Y100G1/8 -- VERT SPNO 25VA PVDF 1/8NPT MT. 1M PTFE 16/0.2 WIR SENSATA/CYNERGY3
Sensata Technologies
Vert Spno 25Va Pvdf 1/8Npt Mt. 1M Ptfe 16/0.2 Wir Sensata/cynergy3
RSF57Y100G1/8
Description
Vert SPNO 25VA PVDF 1/8NPT Mt. 1m PTFE 16/0.2 wir
Newark, An Avnet Company
Done
Description
Vert SPNO 25VA PVDF 1/8NPT Mt. 1m PTFE 16/0.2 wir
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Vert Spno 25Va Pvdf 1/8Npt Mt. 1M Ptfe 16/0.2 Wir Sensata/cynergy3
38AJ8854
Vert Spno 25Va Pvdf 1/8Npt Mt. 1M Ptfe 16/0.2 Wir Sensata/cynergy3
38AJ8854
Vert SPNO 25VA PVDF 1/8NPT Mt. 1m PTFE 16/0.2 wir
Vert SPNO 25VA PVDF 1/8NPT Mt. 1m PTFE 16/0.2 wir
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Electrical Connectors
Product Number
38AJ8854
Product Name
Vert Spno 25Va Pvdf 1/8Npt Mt. 1M Ptfe 16/0.2 Wir Sensata/cynergy3
Unlock Full Specs
to access all available technical data
Similar Products
ArduSimple
Arduino Headers Kit (not soldered)
AS-ACC-ARDHEADERS-00
Specs
Connector Type
Wire to Board Connector
View Details
MPF Products, INC.
Subminiature D-type Connector, 15 Pins, In-Vacuum, Female Pins
A1881-1-CN
Specs
Connector Type
D-Sub Connector
Gender
Female / Jack
View Details
Rego Electronics Inc.
Spring Type Battery Connectors
Right Angle Series
Specs
Current Rating
2.0 amps
View Details
E-Z-HOOK, a division of Tektest, Inc.
Jacks, Plugs
9386RED
Specs
Gender
Male / Plug
Mounting
Free Hanging (In-Line)
View Details
2
suppliers