Sensata Technologies Float Switch, Vert; Output Current Sensata/cynergy3 RSF54V100MC

Description
FLOAT SWITCH, VERT; Output Current:600mA; Operating Pressure Max:-; Sensor Body Material:PP (Polypropylene); Product Range:RSF50 Series; SVHC:No SVHC (15-Jun-2015); AC Power:3VA; Body Material:PP (Polypropylene); Colour:Opaque;
Datasheet
Description
FLOAT SWITCH, VERT; Output Current:600mA; Operating Pressure Max:-; Sensor Body Material:PP (Polypropylene); Product Range:RSF50 Series; SVHC:No SVHC (15-Jun-2015); AC Power:3VA; Body Material:PP (Polypropylene); Colour:Opaque;
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Float Switch, Vert; Output Current Sensata/cynergy3 - 46WX3241 - Newark, An Avnet Company
Chicago, IL, United States
Float Switch, Vert; Output Current Sensata/cynergy3
46WX3241
Float Switch, Vert; Output Current Sensata/cynergy3 46WX3241
FLOAT SWITCH, VERT; Output Current:600mA; Operating Pressure Max:-; Sensor Body Material:PP (Polypropylene); Product Range:RSF50 Series; SVHC:No SVHC (15-Jun-2015); AC Power:3VA; Body Material:PP (Polypropylene); Colour:Opaque;

FLOAT SWITCH, VERT; Output Current:600mA; Operating Pressure Max:-; Sensor Body Material:PP (Polypropylene); Product Range:RSF50 Series; SVHC:No SVHC (15-Jun-2015); AC Power:3VA; Body Material:PP (Polypropylene); Colour:Opaque;

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Level Sensors
Product Number 46WX3241
Product Name Float Switch, Vert; Output Current Sensata/cynergy3
Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

BL9000 Bubble Level Flow Sensor - BL9K - McCrometer, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.1181 to 138 inch (3 to 3500 mm)
Accuracy (Continuous Level) 0.1181 +/-inch (3 +/-mm)
View Details
Level transmitter - FKE-5 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Device Classification Transmitter
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Foam Control Monitor - 2880-FCM - Arjay Engineering
Specs
Device Classification Sensor Only; Sensor System
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Float Switches - 2660434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Meter Technology Type Mechanical/magnetic Floats
View Details