Sensata Technologies Float Switch, Horiz; Operating Pressure Max Sensata/cynergy3 RSF44Z100JF035

Description
FLOAT SWITCH, HORIZ; Operating Pressure Max:-; Sensor Body Material:PP (Polypropylene); Output Current:600mA; Product Range:-; SVHC:No SVHC (17-Dec-2015); AC Power:15VA; Body Material:PP (Polypropylene); Colour:Opaque; Contact
Datasheet
Description
FLOAT SWITCH, HORIZ; Operating Pressure Max:-; Sensor Body Material:PP (Polypropylene); Output Current:600mA; Product Range:-; SVHC:No SVHC (17-Dec-2015); AC Power:15VA; Body Material:PP (Polypropylene); Colour:Opaque; Contact
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Float Switch, Horiz; Operating Pressure Max Sensata/cynergy3 - 06WX8649 - Newark, An Avnet Company
Chicago, IL, United States
Float Switch, Horiz; Operating Pressure Max Sensata/cynergy3
06WX8649
Float Switch, Horiz; Operating Pressure Max Sensata/cynergy3 06WX8649
FLOAT SWITCH, HORIZ; Operating Pressure Max:-; Sensor Body Material:PP (Polypropylene); Output Current:600mA; Product Range:-; SVHC:No SVHC (17-Dec-2015); AC Power:15VA; Body Material:PP (Polypropylene); Colour:Opaque; Contact

FLOAT SWITCH, HORIZ; Operating Pressure Max:-; Sensor Body Material:PP (Polypropylene); Output Current:600mA; Product Range:-; SVHC:No SVHC (17-Dec-2015); AC Power:15VA; Body Material:PP (Polypropylene); Colour:Opaque; Contact

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Level Sensors
Product Number 06WX8649
Product Name Float Switch, Horiz; Operating Pressure Max Sensata/cynergy3
Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Cylindrical - LEVEL SERIES - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.0394 to 1.18 inch (1 to 30 mm)
Media Type Dry material (Bulk solids and powders)
View Details
Bendable Capacitance Probe -  - BinMaster, Inc.
Specs
Device Classification Sensor Only
Media Type Dry material (Bulk solids and powders)
Level Measurement Type Single Point or Multi-Point Level
View Details
Solid State  Non-Contact Level Sensor - EP1226 - Tecmark Corporation
Specs
Device Classification Sensor System
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
Radar sensor - USR30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Classification Sensor Only
Measuring Range 0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level) 0.3937 +/-inch (10 +/-mm)
View Details