Circuit Breaker Magnetic (Hydraulic Delay) 7.5A 250V AC 65V DC Rocker Panel Mount
| DigiKey | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | R51-62-5.00A-R01CV-ND |
| Product Name | Circuit Breakers |
| Rated Current | 7.5 amps |
| Trip System Type | Magnetic Hydraulic |
| Features | Trip Indicator |