Sensata Technologies Circuit Breakers & Accessories R21-4-4.00A-34067-4-V

Description
Hydraulic-Magnetic Circuit Breaker, Rock
Request a Quote Datasheet
Description
Hydraulic-Magnetic Circuit Breaker, Rock
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circuit Breakers & Accessories
R21-4-4.00A-34067-4-V
Circuit Breakers & Accessories R21-4-4.00A-34067-4-V
Hydraulic-Magnetic Circuit Breaker, Rock

Hydraulic-Magnetic Circuit Breaker, Rock

Buy Now
Circuit Protection - Circuit Breakers - R21-4-4.00A-34067-4-V - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Circuit Breakers
R21-4-4.00A-34067-4-V
Circuit Protection - Circuit Breakers R21-4-4.00A-34067-4-V
Win Source Part Number: 1038191-R21-4-4.00A- 34067-4-V Category: Circuit Protection>Circuit Breakers Series: SNAPAK® Package: Bulk Standard Package: 1 Actuator Type: Rocker Number of Poles: 2 Breaker Type: Magnetic (Hydraulic Delay) Mounting Type: Panel Mount Alternative Parts (Cross-Reference): R21-2-5.00A-B06CV-V; IEG11-1-62F-2.00-91- V; T29-7721-1; CA2-B0-34-630-121-D; BA2-B0-34-620-121-D; CA2-B0-34-615-121-D; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.20.0020 Mfr: Sensata-Airpax Other Names: 2266-R21-4-4.00A-340 67-4-V Base Product Number: R21-4

Win Source Part Number: 1038191-R21-4-4.00A-34067-4-V
Category: Circuit Protection>Circuit Breakers
Series: SNAPAK®
Package: Bulk
Standard Package: 1
Actuator Type: Rocker
Number of Poles: 2
Breaker Type: Magnetic (Hydraulic Delay)
Mounting Type: Panel Mount
Alternative Parts (Cross-Reference): R21-2-5.00A-B06CV-V; IEG11-1-62F-2.00-91-V; T29-7721-1; CA2-B0-34-630-121-D; BA2-B0-34-620-121-D; CA2-B0-34-615-121-D;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.20.0020
Mfr: Sensata-Airpax
Other Names: 2266-R21-4-4.00A-34067-4-V
Base Product Number: R21-4

Buy Now Datasheet
Circuit Breakers - R21-4-4.00A-34067-4-V-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breaker Magnetic (Hydraulic Delay) AC DC Rocker Panel Mount

Circuit Breaker Magnetic (Hydraulic Delay) AC DC Rocker Panel Mount

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics DigiKey
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number R21-4-4.00A-34067-4-V R21-4-4.00A-34067-4-V R21-4-4.00A-34067-4-V-ND
Product Name Circuit Breakers & Accessories Circuit Protection - Circuit Breakers Circuit Breakers
Trip System Type Magnetic Magnetic Hydraulic
Unlock Full Specs
to access all available technical data