Circuit Breaker Magnetic (Hydraulic Delay) 400mA 250V AC 65V DC Rocker Panel Mount
CIR BRKR HYD MAG CIRCUIT BREAKER
| DigiKey | Heilind Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | R11-62-.500A-B06CH-ND | R11-62-.500A-B06CH |
| Product Name | Circuit Breakers | CIR BRKR HYD MAG CIRCUIT BREAKER |
| Rated Current | 0.4000 amps | |
| Trip System Type | Magnetic Hydraulic | |
| Features | Trip Indicator |