Circuit Breaker Magnetic (Hydraulic Delay) 1A 250V AC 65V DC Rocker Panel Mount
| DigiKey | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | R11-62-1.00A-B01IH-V-ND |
| Product Name | Circuit Breakers |
| Rated Current | 1 amps |
| Trip System Type | Magnetic Hydraulic |
| Features | Trip Indicator |