Win Source Part Number: 1039362-R11-59-.100A
Category: Circuit Protection>Circuit Breakers
Series: SNAPAK®
Package: Bulk
Voltage Rating - AC: 250 V
Voltage Rating - DC: 65 V
Standard Package: 3
Actuator Type: Rocker
Illumination: None
Number of Poles: 1
Breaker Type: Magnetic (Hydraulic Delay)
Mounting Type: Panel Mount
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5A
HTSUS: 8536.20.0020
Mfr: Sensata-Airpax
Base Product Number: R11-59
| Win Source Electronics | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | R11-59-.100A-B06CV-V |
| Product Name | Circuit Protection - Circuit Breakers |
| Rated AC Voltage | 250 volts |