Sensata Technologies Circuit Protection - Circuit Breakers R11-52-5.00A-37004-1

Description
Win Source Part Number: 963947-R11-52-5.00A- 37004-1 Category: Circuit Protection>Circuit Breakers Series: SNAPAK® Package: Bulk Standard Package: 1 Actuator Type: Rocker Number of Poles: 1 Breaker Type: Magnetic (Hydraulic Delay) Mounting Type: Panel Mount Alternative Parts (Cross-Reference): AA1-B0-34-620-3B1-C; PP11-2-2.00A-XX-V; PP11-61-20.0A-34861- 6-V; PP11-61-5.00A-34861- 2-V; BA1-B0-34-610-121-D; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.20.0020 Mfr: Sensata-Airpax Base Product Number: R11-52
Request a Quote Datasheet
Description
Win Source Part Number: 963947-R11-52-5.00A- 37004-1 Category: Circuit Protection>Circuit Breakers Series: SNAPAK® Package: Bulk Standard Package: 1 Actuator Type: Rocker Number of Poles: 1 Breaker Type: Magnetic (Hydraulic Delay) Mounting Type: Panel Mount Alternative Parts (Cross-Reference): AA1-B0-34-620-3B1-C; PP11-2-2.00A-XX-V; PP11-61-20.0A-34861- 6-V; PP11-61-5.00A-34861- 2-V; BA1-B0-34-610-121-D; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.20.0020 Mfr: Sensata-Airpax Base Product Number: R11-52
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Circuit Breakers - R11-52-5.00A-37004-1 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Circuit Breakers
R11-52-5.00A-37004-1
Circuit Protection - Circuit Breakers R11-52-5.00A-37004-1
Win Source Part Number: 963947-R11-52-5.00A- 37004-1 Category: Circuit Protection>Circuit Breakers Series: SNAPAK® Package: Bulk Standard Package: 1 Actuator Type: Rocker Number of Poles: 1 Breaker Type: Magnetic (Hydraulic Delay) Mounting Type: Panel Mount Alternative Parts (Cross-Reference): AA1-B0-34-620-3B1-C; PP11-2-2.00A-XX-V; PP11-61-20.0A-34861- 6-V; PP11-61-5.00A-34861- 2-V; BA1-B0-34-610-121-D; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.20.0020 Mfr: Sensata-Airpax Base Product Number: R11-52

Win Source Part Number: 963947-R11-52-5.00A-37004-1
Category: Circuit Protection>Circuit Breakers
Series: SNAPAK®
Package: Bulk
Standard Package: 1
Actuator Type: Rocker
Number of Poles: 1
Breaker Type: Magnetic (Hydraulic Delay)
Mounting Type: Panel Mount
Alternative Parts (Cross-Reference): AA1-B0-34-620-3B1-C; PP11-2-2.00A-XX-V; PP11-61-20.0A-34861-6-V; PP11-61-5.00A-34861-2-V; BA1-B0-34-610-121-D;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.20.0020
Mfr: Sensata-Airpax
Base Product Number: R11-52

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Circuit Breakers
Product Number R11-52-5.00A-37004-1
Product Name Circuit Protection - Circuit Breakers
Trip System Type Magnetic
Unlock Full Specs
to access all available technical data