Win Source Part Number: 1146766-PTE7100-21AC
Category: Sensors, Transducers>Pressure
Series: PTE7100
Termination Style: Connector
Package: Box
Standard Package: 50
Output Type: Analog Current
Output: 4 mA ~ 20 mA
Accuracy: ±1.5%
Pressure Type: Gauge
Operating Pressure: 0 ~ 1450.38PSI (0 ~ 10000kPa)
Port Size: Male - 1/4" (6.35mm) G
Port Style: Threaded
Maximum Pressure: 2900.75PSI (20000kPa)
Voltage - Supply: 8V ~ 32V
Package / Case: Cylinder, Threaded
Temperature Range - Operating: -40°C ~ 100°C
Fake Threat In the Open Market: 82 pct.
MSL Level: Not Applicable
Mfr: Sensata Technologies
Other Names: 1862-PTE7100-21AC-1A
Base Product Number: PTE7100
| Win Source Electronics | |
|---|---|
| Product Category | Pressure Sensor Chips |
| Product Number | 1146766-PTE7100-21AC-1A100BN |
| Product Name | Sensors, Transducers - Pressure Sensors, Transducers |
| Pressure Type | Gauge |