Crydom Corporation Power Supply;20 VAC/100 mA @ 50/60 Hz;120 VAC @ 50/60 Hz;2 in.;2.1 in. PS-120

Description
Power Supply;20 VAC/100 mA @ 50/60 Hz;120 VAC @ 50/60 Hz;2 in.;2.1 in.
Description
Power Supply;20 VAC/100 mA @ 50/60 Hz;120 VAC @ 50/60 Hz;2 in.;2.1 in.

Suppliers

Company
Product
Description
Supplier Links
Power Supply;20 VAC/100 mA @ 50/60 Hz;120 VAC @ 50/60 Hz;2 in.;2.1 in. - 15918-PS-120 - Utmel Electronic Limited
Hong Kong, China
Power Supply;20 VAC/100 mA @ 50/60 Hz;120 VAC @ 50/60 Hz;2 in.;2.1 in.
15918-PS-120
Power Supply;20 VAC/100 mA @ 50/60 Hz;120 VAC @ 50/60 Hz;2 in.;2.1 in. 15918-PS-120
Power Supply;20 VAC/100 mA @ 50/60 Hz;120 VAC @ 50/60 Hz;2 in.;2.1 in.

Power Supply;20 VAC/100 mA @ 50/60 Hz;120 VAC @ 50/60 Hz;2 in.;2.1 in.

Supplier's Site
Power Supply; 20 VAC/100 mA @ 50/60 Hz;120 VAC @ 50/60 Hz; 2 in.; 2.1 in. - 70131470 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply; 20 VAC/100 mA @ 50/60 Hz;120 VAC @ 50/60 Hz; 2 in.; 2.1 in.
70131470
Power Supply; 20 VAC/100 mA @ 50/60 Hz;120 VAC @ 50/60 Hz; 2 in.; 2.1 in. 70131470
Power Supply For LPCV Controller 15-110 Amp; 120/240 VAC; AC Output The LPCV linear proportional controllers control loads up to 110 amps. Changes in the input signal linearly vary the firing angle of the thyristor load control device. Control circuitry and power switch are in a single package. Operating Temperature Range: –30°C to 80°C. Isolation Voltage (V RMS ): 2500. Features Back-to-Back SCR Output Precise Proportional Load Controller Features Provides Ideal Supply Voltage for Series LPCV Controllers

Power Supply For LPCV Controller
15-110 Amp; 120/240 VAC; AC Output
The LPCV linear proportional controllers control loads up to 110 amps. Changes in the input signal linearly vary the firing angle of the thyristor load control device. Control circuitry and power switch are in a single package. Operating Temperature Range: –30°C to 80°C. Isolation Voltage (V RMS ): 2500.
Features

  • Back-to-Back SCR Output
  • Precise Proportional Load Controller
    Features
  • Provides Ideal Supply Voltage for Series LPCV Controllers
Supplier's Site

Technical Specifications

  Utmel Electronic Limited Allied Electronics, Inc.
Product Category Power Supplies Power Supplies
Product Number 15918-PS-120 70131470
Product Name Power Supply;20 VAC/100 mA @ 50/60 Hz;120 VAC @ 50/60 Hz;2 in.;2.1 in. Power Supply; 20 VAC/100 mA @ 50/60 Hz;120 VAC @ 50/60 Hz; 2 in.; 2.1 in.
Operating Temperature -30 to 80 C (-22 to 176 F)
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessor-ControlledElectronic Unit - EBS852 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
LPS Laser Power Supply - LPS Series - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details