SSR RELAY 3PST-NO 50A 48-600V
SSR RELAY, 3-PHASE, PANEL MOUNT, 600VAC/50A, 4-32VDC IN, ZERO CROSS, TP
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Solid State Relays | Electromechanical Relays |
| Product Number | PM6760D50PH | 25AK2493 |
| Product Name | Relays - Solid State Relays | Ssr Relay, 3-Phase, Panel Mount, 600Vac/50A, 4-32Vdc In, Zero Cross, Tp Sensata/crydom |
| Mounting | Bracket (Flange) Mount; Chassis Mount | Panel |