SSR RELAY, 3-PHASE, PANEL MOUNT, 600VAC/25A, 4-32VDC IN, ZERO CROSS, TP
SSR RELAY 3PST-NO 25A 48-600V
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electromechanical Relays | Solid State Relays |
| Product Number | 25AK2485 | PM6760D25PH |
| Product Name | Ssr Relay, 3-Phase, Panel Mount, 600Vac/25A, 4-32Vdc In, Zero Cross, Tp Sensata/crydom | Relays - Solid State Relays |
| Mounting | Panel | Bracket (Flange) Mount; Chassis Mount |