Applications
SSR RELAY, 3-PHASE, PANEL MOUNT, 600VAC/25A, 4-32VDC IN, ZERO CROSS
SSR RELAY 3PST-NO 25A 48-600V
| Sensata Technologies | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Solid State Relays | Electromechanical Relays | Solid State Relays |
| Product Number | PM6760D25P | 25AK2484 | PM6760D25P |
| Product Name | PM67 Series Panel Mount 3-Phase SSR PM6760D25P | Ssr Relay, 3-Phase, Panel Mount, 600Vac/25A, 4-32Vdc In, Zero Cross Sensata/crydom | Relays - Solid State Relays |
| Operating Temp | -40 to 80 F (-40 to 26.67 C) |