SSR RELAY 3PST-NO 60A 48-600V
SSR RELAY, 3-PHASE, PANEL MOUNT, 600VAC/60A, 90-280VAC/DC IN, INSTANTANEOUS
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Solid State Relays | Electromechanical Relays |
| Product Number | PM6760A60RP | 25AK2478 |
| Product Name | Relays - Solid State Relays | Ssr Relay, 3-Phase, Panel Mount, 600Vac/60A, 90-280Vac/dc In, Instantaneous Sensata/crydom |
| Mounting | Bracket (Flange) Mount; Chassis Mount | Panel |