SSR RELAY, 3-PHASE, PANEL MOUNT, 600VAC/60A, 90-280VAC/DC IN, ZERO CROSS, TP
SSR RELAY 3PST-NO 60A 48-600V
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electromechanical Relays | Solid State Relays |
| Product Number | 25AK2477 | PM6760A60PH |
| Product Name | Ssr Relay, 3-Phase, Panel Mount, 600Vac/60A, 90-280Vac/dc In, Zero Cross, Tp Sensata/crydom | Relays - Solid State Relays |
| Mounting | Panel | Bracket (Flange) Mount; Chassis Mount |