Crydom Corporation SSR, PNL MT, IP20, 600VAC/25 A, 4-32VDC IN, 0 CROSS PM2260D25V

Description
SSR, PNL MT, IP20, 600VAC/25 A, 4-32VDC IN, 0 CROSS
Request a Quote Datasheet
Description
SSR, PNL MT, IP20, 600VAC/25 A, 4-32VDC IN, 0 CROSS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SSR, PNL MT, IP20, 600VAC/25 A, 4-32VDC IN, 0 CROSS - PM2260D25V - Heilind Electronics, Inc.
Wilmington, MA, United States
SSR, PNL MT, IP20, 600VAC/25 A, 4-32VDC IN, 0 CROSS
PM2260D25V
SSR, PNL MT, IP20, 600VAC/25 A, 4-32VDC IN, 0 CROSS PM2260D25V
SSR, PNL MT, IP20, 600VAC/25 A, 4-32VDC IN, 0 CROSS

SSR, PNL MT, IP20, 600VAC/25 A, 4-32VDC IN, 0 CROSS

Buy Now
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
PM2260D25V
Solid State Relays - Industrial Mount PM2260D25V
Solid State Relays - Industrial Mount 25A 4-32VDC 600VAC .5-3HP kW Scrw Term

Solid State Relays - Industrial Mount 25A 4-32VDC 600VAC .5-3HP kW Scrw Term

Buy Now Datasheet
Ssr, 48-600Vac, 25A, Panel; Contact Configuration Sensata/crydom - 51AC7318 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, 48-600Vac, 25A, Panel; Contact Configuration Sensata/crydom
51AC7318
Ssr, 48-600Vac, 25A, Panel; Contact Configuration Sensata/crydom 51AC7318
SSR, 48-600VAC, 25A, PANEL; Contact Configuration:SPST-N O; Load Current:25A; Operating Voltage Max:600VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes

SSR, 48-600VAC, 25A, PANEL; Contact Configuration:SPST-NO; Load Current:25A; Operating Voltage Max:600VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number PM2260D25V PM2260D25V 51AC7318
Product Name SSR, PNL MT, IP20, 600VAC/25 A, 4-32VDC IN, 0 CROSS Solid State Relays - Industrial Mount Ssr, 48-600Vac, 25A, Panel; Contact Configuration Sensata/crydom
Approvals RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Series-1 Relay - A2450T-10 - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
Solid-state relay module - 2042-7204 - WAGO
Specs
Mounting Pluggable module for TOPJOB ® S carrier terminal block
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0070 amps
View Details
2 suppliers
Solid State Interface Relays - 2125496 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Voltage (Control Signal) Type DC
View Details