Sensata Technologies I/O Relay Modules - Output - ODC5 ODC5

Description
Manufacturer: Sensata-Crydom Win Source Part Number: 888004-ODC5 Series: ODC Features: DC Output Module Output Module 3A 3 ~ 60VDC Output 5VDC Supply Package: Bulk Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: Not Applicable Estimated Pruduction Lead Time: 7 Weeks HTSUS: 8536.49.0055 Other Part Number: ODC5INACTIVE, ODC5-ND, ODC5 INACTIVE-ND, 2266-ODC5, CC1205, CC1205-NDR, ODC-5
Request a Quote Datasheet
Description
Manufacturer: Sensata-Crydom Win Source Part Number: 888004-ODC5 Series: ODC Features: DC Output Module Output Module 3A 3 ~ 60VDC Output 5VDC Supply Package: Bulk Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: Not Applicable Estimated Pruduction Lead Time: 7 Weeks HTSUS: 8536.49.0055 Other Part Number: ODC5INACTIVE, ODC5-ND, ODC5 INACTIVE-ND, 2266-ODC5, CC1205, CC1205-NDR, ODC-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
I/O Relay Modules - Output - ODC5 - 888004-ODC5 - Win Source Electronics
Laguna Hills, CA, United States
I/O Relay Modules - Output - ODC5
888004-ODC5
I/O Relay Modules - Output - ODC5 888004-ODC5
Manufacturer: Sensata-Crydom Win Source Part Number: 888004-ODC5 Series: ODC Features: DC Output Module Output Module 3A 3 ~ 60VDC Output 5VDC Supply Package: Bulk Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: Not Applicable Estimated Pruduction Lead Time: 7 Weeks HTSUS: 8536.49.0055 Other Part Number: ODC5INACTIVE, ODC5-ND, ODC5 INACTIVE-ND, 2266-ODC5, CC1205, CC1205-NDR, ODC-5

Manufacturer: Sensata-Crydom
Win Source Part Number: 888004-ODC5
Series: ODC
Features: DC Output Module Output Module 3A 3 ~ 60VDC Output 5VDC Supply
Package: Bulk
Categories: Relays
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 7 Weeks
HTSUS: 8536.49.0055
Other Part Number: ODC5INACTIVE, ODC5-ND, ODC5 INACTIVE-ND, 2266-ODC5, CC1205, CC1205-NDR, ODC-5

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electromechanical Relays
Product Number 888004-ODC5
Product Name I/O Relay Modules - Output - ODC5
Mounting PCBoard
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Power Relays - FTR-F3 3A/5A (slim type) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details