GIGAVAC GIGAVAC MXSL15CE Sealed Automatic Low Voltage Disconnect, 24VDC, 350A MXSL15CE

Description
The LVD is installed between the battery and all loads. If the voltage drops below the setpoint voltage for a pre-determined period of time, the LVD will open, disconnecting all loads including the LVD itself, thus protecting the batteries from any further discharge. Once the LVD has opened, the close pin can be activated, forcing the LVD to close which allows the vehicle/system to be restarted. GIGAVAC MXSL15CE Sealed Automatic Low Voltage Disconnect Category: Low Voltage Disconnects Manufacturer: GIGAVAC The hermetically sealed chamber ensures that coil, contacts, and electronics are shielded from all outside environmental factors GIGAVAC's MX Series sealed DC Contactors are designed to meet MIL-R-6106 and are especially suited for heavy-duty applications Gas-filled hermetic chamber protects key components Exceeds IP69K standard Coil Voltage: 24VDC Tested to temperatures up to 392°F (200°C) Mating Connector DT06-08SA, 38178
Request a Quote Datasheet
Description
The LVD is installed between the battery and all loads. If the voltage drops below the setpoint voltage for a pre-determined period of time, the LVD will open, disconnecting all loads including the LVD itself, thus protecting the batteries from any further discharge. Once the LVD has opened, the close pin can be activated, forcing the LVD to close which allows the vehicle/system to be restarted. GIGAVAC MXSL15CE Sealed Automatic Low Voltage Disconnect Category: Low Voltage Disconnects Manufacturer: GIGAVAC The hermetically sealed chamber ensures that coil, contacts, and electronics are shielded from all outside environmental factors GIGAVAC's MX Series sealed DC Contactors are designed to meet MIL-R-6106 and are especially suited for heavy-duty applications Gas-filled hermetic chamber protects key components Exceeds IP69K standard Coil Voltage: 24VDC Tested to temperatures up to 392°F (200°C) Mating Connector DT06-08SA, 38178
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
GIGAVAC MXSL15CE Sealed Automatic Low Voltage Disconnect, 24VDC, 350A - 77151 - Waytek, Inc.
Chanhassen, MN, United States
GIGAVAC MXSL15CE Sealed Automatic Low Voltage Disconnect, 24VDC, 350A
77151
GIGAVAC MXSL15CE Sealed Automatic Low Voltage Disconnect, 24VDC, 350A 77151
The LVD is installed between the battery and all loads. If the voltage drops below the setpoint voltage for a pre-determined period of time, the LVD will open, disconnecting all loads including the LVD itself, thus protecting the batteries from any further discharge. Once the LVD has opened, the close pin can be activated, forcing the LVD to close which allows the vehicle/system to be restarted. GIGAVAC MXSL15CE Sealed Automatic Low Voltage Disconnect Category: Low Voltage Disconnects Manufacturer: GIGAVAC The hermetically sealed chamber ensures that coil, contacts, and electronics are shielded from all outside environmental factors GIGAVAC's MX Series sealed DC Contactors are designed to meet MIL-R-6106 and are especially suited for heavy-duty applications Gas-filled hermetic chamber protects key components Exceeds IP69K standard Coil Voltage: 24VDC Tested to temperatures up to 392°F (200°C) Mating Connector DT06-08SA, 38178

The LVD is installed between the battery and all loads. If the voltage drops below the setpoint voltage for a pre-determined period of time, the LVD will open, disconnecting all loads including the LVD itself, thus protecting the batteries from any further discharge. Once the LVD has opened, the close pin can be activated, forcing the LVD to close which allows the vehicle/system to be restarted.

  • GIGAVAC MXSL15CE Sealed Automatic Low Voltage Disconnect
  • Category: Low Voltage Disconnects
  • Manufacturer: GIGAVAC
  • The hermetically sealed chamber ensures that coil, contacts, and electronics are shielded from all outside environmental factors
  • GIGAVAC's MX Series sealed DC Contactors are designed to meet MIL-R-6106 and are especially suited for heavy-duty applications
  • Gas-filled hermetic chamber protects key components
  • Exceeds IP69K standard
  • Coil Voltage: 24VDC
  • Tested to temperatures up to 392°F (200°C)
  • Mating Connector DT06-08SA, 38178
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Disconnect Switches
Product Number 77151
Product Name GIGAVAC MXSL15CE Sealed Automatic Low Voltage Disconnect, 24VDC, 350A
Current Rating 350 amps
Unlock Full Specs
to access all available technical data

Similar Products

Motor Disconnect Switches - KEA4125UL - Altech Corp.
Specs
Current Rating 125 amps
Operating Voltage 600 volts
Horsepower Rating 50 HP
View Details
S100/80 - Emergency disconnect switch for industrial trucks -  - Schaltbau GmbH
Specs
Power DC
Current Rating 80 amps
Operating Voltage 24 to 48 volts
View Details
Isolator Switches - 1369417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power AC
Phase Three Phase
Poles 3P; 3 + n
View Details