GIGAVAC GIGAVAC MXSL15BE Sealed Automatic Low Voltage Disconnect, 12VDC, 350A MXSL15BE

Description
The LVD is installed between the battery and all loads. If the voltage drops below the setpoint voltage for a pre-determined period of time, the LVD will open, disconnecting all loads including the LVD itself, thus protecting the batteries from any further discharge. Once the LVD has opened, the close pin can be activated, forcing the LVD to close which allows the vehicle/system to be restarted. GIGAVAC MXSL15BE Sealed Automatic Low Voltage Disconnect Category: Low Voltage Disconnects Manufacturer: GIGAVAC The hermetically sealed chamber ensures that coil, contacts, and electronics are shielded from all outside environmental factors GIGAVAC's MX Series sealed DC Contactors are designed to meet MIL-R-6106 and are especially suited for heavy-duty applications Gas-filled hermetic chamber protects key components Exceeds IP69K standard Coil Voltage: 12VDC Tested to temperatures up to 392°F (200°C) Mating Connector DT06-08SA, 38178
Request a Quote Datasheet
Description
The LVD is installed between the battery and all loads. If the voltage drops below the setpoint voltage for a pre-determined period of time, the LVD will open, disconnecting all loads including the LVD itself, thus protecting the batteries from any further discharge. Once the LVD has opened, the close pin can be activated, forcing the LVD to close which allows the vehicle/system to be restarted. GIGAVAC MXSL15BE Sealed Automatic Low Voltage Disconnect Category: Low Voltage Disconnects Manufacturer: GIGAVAC The hermetically sealed chamber ensures that coil, contacts, and electronics are shielded from all outside environmental factors GIGAVAC's MX Series sealed DC Contactors are designed to meet MIL-R-6106 and are especially suited for heavy-duty applications Gas-filled hermetic chamber protects key components Exceeds IP69K standard Coil Voltage: 12VDC Tested to temperatures up to 392°F (200°C) Mating Connector DT06-08SA, 38178
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
GIGAVAC MXSL15BE Sealed Automatic Low Voltage Disconnect, 12VDC, 350A - 77150 - Waytek, Inc.
Chanhassen, MN, United States
GIGAVAC MXSL15BE Sealed Automatic Low Voltage Disconnect, 12VDC, 350A
77150
GIGAVAC MXSL15BE Sealed Automatic Low Voltage Disconnect, 12VDC, 350A 77150
The LVD is installed between the battery and all loads. If the voltage drops below the setpoint voltage for a pre-determined period of time, the LVD will open, disconnecting all loads including the LVD itself, thus protecting the batteries from any further discharge. Once the LVD has opened, the close pin can be activated, forcing the LVD to close which allows the vehicle/system to be restarted. GIGAVAC MXSL15BE Sealed Automatic Low Voltage Disconnect Category: Low Voltage Disconnects Manufacturer: GIGAVAC The hermetically sealed chamber ensures that coil, contacts, and electronics are shielded from all outside environmental factors GIGAVAC's MX Series sealed DC Contactors are designed to meet MIL-R-6106 and are especially suited for heavy-duty applications Gas-filled hermetic chamber protects key components Exceeds IP69K standard Coil Voltage: 12VDC Tested to temperatures up to 392°F (200°C) Mating Connector DT06-08SA, 38178

The LVD is installed between the battery and all loads. If the voltage drops below the setpoint voltage for a pre-determined period of time, the LVD will open, disconnecting all loads including the LVD itself, thus protecting the batteries from any further discharge. Once the LVD has opened, the close pin can be activated, forcing the LVD to close which allows the vehicle/system to be restarted.

  • GIGAVAC MXSL15BE Sealed Automatic Low Voltage Disconnect
  • Category: Low Voltage Disconnects
  • Manufacturer: GIGAVAC
  • The hermetically sealed chamber ensures that coil, contacts, and electronics are shielded from all outside environmental factors
  • GIGAVAC's MX Series sealed DC Contactors are designed to meet MIL-R-6106 and are especially suited for heavy-duty applications
  • Gas-filled hermetic chamber protects key components
  • Exceeds IP69K standard
  • Coil Voltage: 12VDC
  • Tested to temperatures up to 392°F (200°C)
  • Mating Connector DT06-08SA, 38178
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Disconnect Switches
Product Number 77150
Product Name GIGAVAC MXSL15BE Sealed Automatic Low Voltage Disconnect, 12VDC, 350A
Current Rating 350 amps
Unlock Full Specs
to access all available technical data

Similar Products

Motor Disconnect Switches - KEA316UL Y/R - Altech Corp.
Specs
Current Rating 16 amps
Operating Voltage 600 volts
Horsepower Rating 10 HP
View Details
Power Fuses Fusible Disconnect Switches - VPS -  - VICFUSE
Specs
Type Fusible
Current Rating 160 to 1600 amps
Operating Voltage 690 to 1200 volts
View Details
Isolator Switches - 1365278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Three Phase
Mounting Style Panel; Panel mount
Poles 6
View Details