Sensata Technologies Float, Level Sensors MS10B

Description
Liquid Level Sensor Switch (Single Float) SPST-NC Output Cable Mount
Request a Quote Datasheet
Description
Liquid Level Sensor Switch (Single Float) SPST-NC Output Cable Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Float, Level Sensors - 725-1022-ND - DigiKey
Thief River Falls, MN, United States
Float, Level Sensors
725-1022-ND
Float, Level Sensors 725-1022-ND
Liquid Level Sensor Switch (Single Float) SPST-NC Output Cable Mount

Liquid Level Sensor Switch (Single Float) SPST-NC Output Cable Mount

Buy Now Datasheet
Liquid Level Sensor; Operating Pressure Max Sensata/cynergy3 - 89C5056 - Newark, An Avnet Company
Chicago, IL, United States
Liquid Level Sensor; Operating Pressure Max Sensata/cynergy3
89C5056
Liquid Level Sensor; Operating Pressure Max Sensata/cynergy3 89C5056
LIQUID LEVEL SENSOR; Operating Pressure Max:10bar; Sensor Body Material:PE (Polyethylene); Output Current:10A; Product Range:-; Body Material:Polyethylen e; Operating Pressure Range:0bar to 10bar; Operating Temperature Max:55°C RoHS Compliant: Yes

LIQUID LEVEL SENSOR; Operating Pressure Max:10bar; Sensor Body Material:PE (Polyethylene); Output Current:10A; Product Range:-; Body Material:Polyethylene; Operating Pressure Range:0bar to 10bar; Operating Temperature Max:55°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Level Sensors Level Sensors
Product Number 725-1022-ND 89C5056
Product Name Float, Level Sensors Liquid Level Sensor; Operating Pressure Max Sensata/cynergy3
Device Classification Sensor Only
Unlock Full Specs
to access all available technical data