Sensata Technologies Float, Level Sensors MC05BH

Description
Liquid Level Sensor Switch (Single Float) SPST-NC Output Cable Mount
Request a Quote Datasheet
Description
Liquid Level Sensor Switch (Single Float) SPST-NC Output Cable Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Float, Level Sensors - 725-1540-ND - DigiKey
Thief River Falls, MN, United States
Float, Level Sensors
725-1540-ND
Float, Level Sensors 725-1540-ND
Liquid Level Sensor Switch (Single Float) SPST-NC Output Cable Mount

Liquid Level Sensor Switch (Single Float) SPST-NC Output Cable Mount

Buy Now Datasheet
Sensor, Float Switch, Spst-Nc, Ss; Operating Pressure Max Sensata/cynergy3 - 98Y7598 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Float Switch, Spst-Nc, Ss; Operating Pressure Max Sensata/cynergy3
98Y7598
Sensor, Float Switch, Spst-Nc, Ss; Operating Pressure Max Sensata/cynergy3 98Y7598
SENSOR, FLOAT SWITCH, SPST-NC, SS; Operating Pressure Max:4bar; Sensor Body Material:Stainless Steel; Output Current:250mA; Product Range:MC Series RoHS Compliant: Yes

SENSOR, FLOAT SWITCH, SPST-NC, SS; Operating Pressure Max:4bar; Sensor Body Material:Stainless Steel; Output Current:250mA; Product Range:MC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Level Sensors Level Sensors
Product Number 725-1540-ND 98Y7598
Product Name Float, Level Sensors Sensor, Float Switch, Spst-Nc, Ss; Operating Pressure Max Sensata/cynergy3
Device Classification Sensor Only
Media Type Liquid Liquid
Output Options Alarm / Visual Indicator
Unlock Full Specs
to access all available technical data

Similar Products

Solid State  Non-Contact Level Sensor - EP1226 - Tecmark Corporation
Specs
Device Classification Sensor System
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
EBE Capacitive Level Sensor for Liquids and Solids - capaTEC® LCPB096 - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Measuring Range 3.78 inch (96 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details
Level Gauge - RL Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Continuous Level
View Details
High Temperature Level Sensor - M18 - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid; Dry material (Bulk solids and powders)
Output Options AnalogCurrent
View Details