The Thyristor Diode Module, part number 73M3335, is designed for applications requiring a peak repetitive off-state voltage of 1.2 kV and a maximum DC output current of 50 A at a junction temperature of 85°C. It features a maximum voltage drop of 1.35 V at 50 A and operates within a temperature range of -40°C to 125°C. The module is UL recognized (E72445) and is part of the M50 Series, which offers over 40 kW output capability and multiple circuit options. The device has a typical weight of 4.5 oz (158 g) and includes options for free-wheeling diodes and external suppressors in certain circuits. It is suitable for various AC line voltages, including 120 VAC, 240 VAC, and up to 600 VAC. The module's thermal resistance from junction to ceramic base is 0.45°C/W, making it efficient for thermal management in high-power applications.
Symbol M5060 M50100
MODULE SCR 50A 480VAC
THYRISTOR DIODE MODULE, 1.2KV, 50A; SCR Module Type:Bridge Rectifier, Single Phase - SCR / Diode; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:150mA; Average Forward Current:-; On State RMS Current:50A RoHS Compliant: Yes
| Sensata Technologies | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors |
| Product Number | M505015F | M505015F | 73M3335 |
| Product Name | M50 Series High Surge Current Rectifiers | Discrete Semiconductor Products - Thyristors - SCRs - Modules | Thyristor Diode Module, 1.2Kv, 50A; Scr Module Type Sensata/crydom |
| Thyristor Type | SCR | SCR | SCR |
| VRRM | 800 volts | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |