BEI Sensors Linear Cable Position Transducer LT25

Description
The Model LT25 linear cable transducer provides digital position and speed information in a durable, easy-to-install package. The LT25 cable transducer utilizes a flexible cable, a spring-loaded spool, and an incremental optical encoder to precisely measure linear position. Cable transducers are also known in the industry as cable-extension transducers, string potentiometers, draw wire sensors, draw wire transducers, yo yo pots, linear position string pots, string encoders. The sturdy measuring cable (also referred to as the string or wire) is made of nylon coated stainless steel for ultimate strength with a measurement range up to 125 inches. The LT25's compact profile and IP66 rating makes this a perfect solution to a variety of industrial linear measurement challenges, whether involved in concrete cutting, controlling hydraulic cylinders, metal grinding, or having an awkward access area for measurement. One of the greatest advantages the linear cable transducer offers is its simple and adaptable installation. Simply connect the wire to your moving equipment and secure the base to a fixed object. Hard to reach areas and worries about shaft misalignment are now not a problem, as the LT25's flexible design allows for versatile measurement setups with the same interface design as used for rotary axes. This linear cable transducer unit is ideal for wet, dirty, or outdoor environments and applications where your measuring range travels over harsh environments.
Datasheet
Description
The Model LT25 linear cable transducer provides digital position and speed information in a durable, easy-to-install package. The LT25 cable transducer utilizes a flexible cable, a spring-loaded spool, and an incremental optical encoder to precisely measure linear position. Cable transducers are also known in the industry as cable-extension transducers, string potentiometers, draw wire sensors, draw wire transducers, yo yo pots, linear position string pots, string encoders. The sturdy measuring cable (also referred to as the string or wire) is made of nylon coated stainless steel for ultimate strength with a measurement range up to 125 inches. The LT25's compact profile and IP66 rating makes this a perfect solution to a variety of industrial linear measurement challenges, whether involved in concrete cutting, controlling hydraulic cylinders, metal grinding, or having an awkward access area for measurement. One of the greatest advantages the linear cable transducer offers is its simple and adaptable installation. Simply connect the wire to your moving equipment and secure the base to a fixed object. Hard to reach areas and worries about shaft misalignment are now not a problem, as the LT25's flexible design allows for versatile measurement setups with the same interface design as used for rotary axes. This linear cable transducer unit is ideal for wet, dirty, or outdoor environments and applications where your measuring range travels over harsh environments.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Cable Position Transducer - LT25 - BEI Sensors
Thousand Oaks, CA, USA
Linear Cable Position Transducer
LT25
Linear Cable Position Transducer LT25
The Model LT25 linear cable transducer provides digital position and speed information in a durable, easy-to-install package. The LT25 cable transducer utilizes a flexible cable, a spring-loaded spool, and an incremental optical encoder to precisely measure linear position. Cable transducers are also known in the industry as cable-extension transducers, string potentiometers, draw wire sensors, draw wire transducers, yo yo pots, linear position string pots, string encoders. The sturdy measuring cable (also referred to as the string or wire) is made of nylon coated stainless steel for ultimate strength with a measurement range up to 125 inches. The LT25's compact profile and IP66 rating makes this a perfect solution to a variety of industrial linear measurement challenges, whether involved in concrete cutting, controlling hydraulic cylinders, metal grinding, or having an awkward access area for measurement. One of the greatest advantages the linear cable transducer offers is its simple and adaptable installation. Simply connect the wire to your moving equipment and secure the base to a fixed object. Hard to reach areas and worries about shaft misalignment are now not a problem, as the LT25's flexible design allows for versatile measurement setups with the same interface design as used for rotary axes. This linear cable transducer unit is ideal for wet, dirty, or outdoor environments and applications where your measuring range travels over harsh environments.

The Model LT25 linear cable transducer provides digital position and speed information in a durable, easy-to-install package. The LT25 cable transducer utilizes a flexible cable, a spring-loaded spool, and an incremental optical encoder to precisely measure linear position. Cable transducers are also known in the industry as cable-extension transducers, string potentiometers, draw wire sensors, draw wire transducers, yo yo pots, linear position string pots, string encoders. The sturdy measuring cable (also referred to as the string or wire) is made of nylon coated stainless steel for ultimate strength with a measurement range up to 125 inches. The LT25's compact profile and IP66 rating makes this a perfect solution to a variety of industrial linear measurement challenges, whether involved in concrete cutting, controlling hydraulic cylinders, metal grinding, or having an awkward access area for measurement. One of the greatest advantages the linear cable transducer offers is its simple and adaptable installation. Simply connect the wire to your moving equipment and secure the base to a fixed object. Hard to reach areas and worries about shaft misalignment are now not a problem, as the LT25's flexible design allows for versatile measurement setups with the same interface design as used for rotary axes. This linear cable transducer unit is ideal for wet, dirty, or outdoor environments and applications where your measuring range travels over harsh environments.

Supplier's Site Datasheet

Technical Specifications

  BEI Sensors
Product Category Linear Position Sensors
Product Number LT25
Product Name Linear Cable Position Transducer
Sensor Technology String Potentiomenter
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
High Resolution Position/Displacement System - SMT-9700 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Displacement encoder - MME-MTS-1000-TLF-AIF - Festo Corporation
Specs
Linearity 0.0200 ±% Full Scale
Linear Encoder Speed 10000 mm/sec (23622 in/min)
Operating Temperature -40 to 167 F (-40 to 75 C)
View Details
2 suppliers
Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details