Circuit Breaker Magnetic (Hydraulic Delay) 100A 415V AC 80V DC Lever Panel Mount
| DigiKey | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | LMLB1-1REC4-52-100.-2-01-V-ND |
| Product Name | Circuit Breakers |
| Rated Current | 100 amps |
| Trip System Type | Magnetic Hydraulic |
| Features | Trip Indicator |