Sensata Technologies Float, Level Sensors LLF73Y100RN

Description
"Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Male 1"" (25.4mm) NPT"
Request a Quote Datasheet
Description
"Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Male 1"" (25.4mm) NPT"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Float, Level Sensors - 725-1784-ND - DigiKey
Thief River Falls, MN, United States
Float, Level Sensors
725-1784-ND
Float, Level Sensors 725-1784-ND
"Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Male 1"" (25.4mm) NPT"

"Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Male 1"" (25.4mm) NPT"

Buy Now Datasheet
Float Sw, Nylon, 25Va, Spst, Wire Lead; Operating Pressure Max Sensata/cynergy3 - 57AC6897 - Newark, An Avnet Company
Chicago, IL, United States
Float Sw, Nylon, 25Va, Spst, Wire Lead; Operating Pressure Max Sensata/cynergy3
57AC6897
Float Sw, Nylon, 25Va, Spst, Wire Lead; Operating Pressure Max Sensata/cynergy3 57AC6897
FLOAT SW, NYLON, 25VA, SPST, WIRE LEAD; Operating Pressure Max:-; Sensor Body Material:Nylon (Polyamide); Output Current:600A; Product Range:LLF70 Series RoHS Compliant: Yes

FLOAT SW, NYLON, 25VA, SPST, WIRE LEAD; Operating Pressure Max:-; Sensor Body Material:Nylon (Polyamide); Output Current:600A; Product Range:LLF70 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Level Sensors Level Sensors
Product Number 725-1784-ND 57AC6897
Product Name Float, Level Sensors Float Sw, Nylon, 25Va, Spst, Wire Lead; Operating Pressure Max Sensata/cynergy3
Device Classification Sensor Only
Unlock Full Specs
to access all available technical data

Similar Products

80 GHZ COMPACT NON-CONTACT RADAR 49’ CABLED (TOP) - CNCR 120 - BinMaster, Inc.
Specs
Device Classification Sensor Only
Measuring Range 588 inch (14935 mm)
Accuracy (Continuous Level) 0.0800 +/-inch (2.03 +/-mm)
View Details
Buoyancy Level Switch - MS10 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Device Classification Sensor Only
Number of Switch Points Range 1 (#)
Media Type Liquid
View Details
Solid State  Non-Contact Level Sensor - EP1226 - Tecmark Corporation
Specs
Device Classification Sensor System
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
Level Gauge - RL Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Continuous Level
View Details