Sensata Technologies Float, Level Sensors LLF73Y100RM

Description
"Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Male 1"" (25.4mm) NPT"
Request a Quote Datasheet
Description
"Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Male 1"" (25.4mm) NPT"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Float, Level Sensors - 725-1785-ND - DigiKey
Thief River Falls, MN, United States
Float, Level Sensors
725-1785-ND
Float, Level Sensors 725-1785-ND
"Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Male 1"" (25.4mm) NPT"

"Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Male 1"" (25.4mm) NPT"

Buy Now Datasheet
Float Sw, Nylon, 25Va, Spst, Wire Lead; Operating Pressure Max Sensata/cynergy3 - 57AC6896 - Newark, An Avnet Company
Chicago, IL, United States
Float Sw, Nylon, 25Va, Spst, Wire Lead; Operating Pressure Max Sensata/cynergy3
57AC6896
Float Sw, Nylon, 25Va, Spst, Wire Lead; Operating Pressure Max Sensata/cynergy3 57AC6896
FLOAT SW, NYLON, 25VA, SPST, WIRE LEAD; Operating Pressure Max:-; Sensor Body Material:Nylon (Polyamide); Output Current:600A; Product Range:LLF70 Series RoHS Compliant: Yes

FLOAT SW, NYLON, 25VA, SPST, WIRE LEAD; Operating Pressure Max:-; Sensor Body Material:Nylon (Polyamide); Output Current:600A; Product Range:LLF70 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Level Sensors Level Sensors
Product Number 725-1785-ND 57AC6896
Product Name Float, Level Sensors Float Sw, Nylon, 25Va, Spst, Wire Lead; Operating Pressure Max Sensata/cynergy3
Device Classification Sensor Only
Unlock Full Specs
to access all available technical data