Sensata Technologies Float, Level Sensors LLF69A198

Description
Liquid Level Sensor Switch (Single Float) SPST-NO Output Vertical Mount
Request a Quote Datasheet
Description
Liquid Level Sensor Switch (Single Float) SPST-NO Output Vertical Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Float, Level Sensors - 725-1092-ND - DigiKey
Thief River Falls, MN, United States
Float, Level Sensors
725-1092-ND
Float, Level Sensors 725-1092-ND
Liquid Level Sensor Switch (Single Float) SPST-NO Output Vertical Mount

Liquid Level Sensor Switch (Single Float) SPST-NO Output Vertical Mount

Buy Now Datasheet
Float Switch, Low Level, 10Bar; Operating Pressure Max Sensata/cynergy3 - 27T4070 - Newark, An Avnet Company
Chicago, IL, United States
Float Switch, Low Level, 10Bar; Operating Pressure Max Sensata/cynergy3
27T4070
Float Switch, Low Level, 10Bar; Operating Pressure Max Sensata/cynergy3 27T4070
FLOAT SWITCH, LOW LEVEL, 10BAR; Operating Pressure Max:10bar; Sensor Body Material:PPS (Polypropylene Sulphide); Output Current:600mA; Product Range:LLF Series; Operating Pressure Range:0bar to 10bar RoHS Compliant: Yes

FLOAT SWITCH, LOW LEVEL, 10BAR; Operating Pressure Max:10bar; Sensor Body Material:PPS (Polypropylene Sulphide); Output Current:600mA; Product Range:LLF Series; Operating Pressure Range:0bar to 10bar RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Level Sensors Level Sensors
Product Number 725-1092-ND 27T4070
Product Name Float, Level Sensors Float Switch, Low Level, 10Bar; Operating Pressure Max Sensata/cynergy3
Device Classification Sensor Only
Media Type Liquid Liquid
Output Options Alarm / Visual Indicator
Unlock Full Specs
to access all available technical data

Similar Products

Solid State  Non-Contact Level Sensor - EP1226 - Tecmark Corporation
Specs
Device Classification Sensor System
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
EBE Capacitive Level Sensor for Liquids and Solids - capaTEC® LCPB096 - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Measuring Range 3.78 inch (96 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details
Level Indicator - LV Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only (optional feature); Gauge (optional feature)
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Capacitive Cylindrical - LEVEL SERIES - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.0394 to 1.18 inch (1 to 30 mm)
Media Type Dry material (Bulk solids and powders)
View Details