Sensata Technologies Float, Level Sensors LLF59Y100JC

Description
Liquid Level Sensor Switch (Single Float) SPST-NO Output Vertical Mount
Request a Quote Datasheet
Description
Liquid Level Sensor Switch (Single Float) SPST-NO Output Vertical Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Float, Level Sensors - 725-1090-ND - DigiKey
Thief River Falls, MN, United States
Float, Level Sensors
725-1090-ND
Float, Level Sensors 725-1090-ND
Liquid Level Sensor Switch (Single Float) SPST-NO Output Vertical Mount

Liquid Level Sensor Switch (Single Float) SPST-NO Output Vertical Mount

Buy Now Datasheet
Float Switch, Low Level, 10Bar; Operating Pressure Max Sensata/cynergy3 - 27T4068 - Newark, An Avnet Company
Chicago, IL, United States
Float Switch, Low Level, 10Bar; Operating Pressure Max Sensata/cynergy3
27T4068
Float Switch, Low Level, 10Bar; Operating Pressure Max Sensata/cynergy3 27T4068
FLOAT SWITCH, LOW LEVEL, 10BAR; Operating Pressure Max:10bar; Sensor Body Material:Nylon (Polyamide); Output Current:600mA; Product Range:LLF Series; Operating Pressure Range:0bar to 10bar; Supply Voltage DC Max:120V RoHS Compliant: Yes

FLOAT SWITCH, LOW LEVEL, 10BAR; Operating Pressure Max:10bar; Sensor Body Material:Nylon (Polyamide); Output Current:600mA; Product Range:LLF Series; Operating Pressure Range:0bar to 10bar; Supply Voltage DC Max:120V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Level Sensors Level Sensors
Product Number 725-1090-ND 27T4068
Product Name Float, Level Sensors Float Switch, Low Level, 10Bar; Operating Pressure Max Sensata/cynergy3
Device Classification Sensor Only
Media Type Liquid Liquid
Output Options Alarm / Visual Indicator
Unlock Full Specs
to access all available technical data

Similar Products

80 GHZ COMPACT NON-CONTACT RADAR 26’ CABLED - CNCR 110 - BinMaster, Inc.
Specs
Device Classification Sensor Only
Measuring Range 312 inch (7925 mm)
Accuracy (Continuous Level) 0.2000 +/-inch (5.08 +/-mm)
View Details
Compact Linear Displacement and Level Measurement Probe - SANTEST GYMT - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 0.5906 to 78.74 inch (15 to 2000 mm)
Level Measurement Type Continuous Level
View Details
Level Gauge - RL Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Liquid Level Switch - LLS125 - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details