Sensata Technologies Float, Level Sensors LLF43H100RF

Description
"Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Male 1"" (25.4mm) NPT"
Request a Quote Datasheet
Description
"Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Male 1"" (25.4mm) NPT"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Float, Level Sensors - 725-1759-ND - DigiKey
Thief River Falls, MN, United States
Float, Level Sensors
725-1759-ND
Float, Level Sensors 725-1759-ND
"Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Male 1"" (25.4mm) NPT"

"Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Male 1"" (25.4mm) NPT"

Buy Now Datasheet
Float Sw, Nylon, 100Va, Spst, Wire Lead; Operating Pressure Max Sensata/cynergy3 - 57AC6870 - Newark, An Avnet Company
Chicago, IL, United States
Float Sw, Nylon, 100Va, Spst, Wire Lead; Operating Pressure Max Sensata/cynergy3
57AC6870
Float Sw, Nylon, 100Va, Spst, Wire Lead; Operating Pressure Max Sensata/cynergy3 57AC6870
FLOAT SW, NYLON, 100VA, SPST, WIRE LEAD; Operating Pressure Max:-; Sensor Body Material:Nylon (Polyamide); Output Current:1A; Product Range:LLF40 Series RoHS Compliant: Yes

FLOAT SW, NYLON, 100VA, SPST, WIRE LEAD; Operating Pressure Max:-; Sensor Body Material:Nylon (Polyamide); Output Current:1A; Product Range:LLF40 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Level Sensors Level Sensors
Product Number 725-1759-ND 57AC6870
Product Name Float, Level Sensors Float Sw, Nylon, 100Va, Spst, Wire Lead; Operating Pressure Max Sensata/cynergy3
Device Classification Sensor Only
Unlock Full Specs
to access all available technical data

Similar Products

3D Multiple-Scanner System - MVL - BinMaster, Inc.
Specs
Device Classification Sensor System
Measuring Range ? to 2400 inch (? to 60960 mm)
Media Type Dry material (Bulk solids and powders)
View Details
All-In-One Linear Displacement and Level Measurement Probe - SANTEST GYSE-S - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 0.5906 to 205 inch (15 to 5200 mm)
Level Measurement Type Continuous Level
View Details
Level Gauge - RL Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Liquid Level Switch - LLS125 - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details