Sensata Technologies Flow Sensors - Industrial LFS-03

Description
SENSOR FLOW LIQ
Request a Quote Datasheet
Description
SENSOR FLOW LIQ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Sensors - Industrial - 725-1273-ND - DigiKey
Thief River Falls, MN, United States
Flow Sensors - Industrial
725-1273-ND
Flow Sensors - Industrial 725-1273-ND
SENSOR FLOW LIQ

SENSOR FLOW LIQ

Buy Now Datasheet
Sensor, Paddle Flow Switch, 20Bar; Flow Rate Min Sensata/cynergy3 - 53W6677 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Paddle Flow Switch, 20Bar; Flow Rate Min Sensata/cynergy3
53W6677
Sensor, Paddle Flow Switch, 20Bar; Flow Rate Min Sensata/cynergy3 53W6677
SENSOR, PADDLE FLOW SWITCH, 20BAR; Flow Rate Min:60.6l/min; Flow Rate Max:83.3l/min; Pressure Max:20bar; Supply Voltage DC Min:-; Supply Voltage DC Max:230V; Accuracy %:25%; Port Size:25.4mm; Product Range:LFS Series RoHS Compliant: Yes

SENSOR, PADDLE FLOW SWITCH, 20BAR; Flow Rate Min:60.6l/min; Flow Rate Max:83.3l/min; Pressure Max:20bar; Supply Voltage DC Min:-; Supply Voltage DC Max:230V; Accuracy %:25%; Port Size:25.4mm; Product Range:LFS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Liquid Flow Meters Liquid Flow Meters
Product Number 725-1273-ND 53W6677
Product Name Flow Sensors - Industrial Sensor, Paddle Flow Switch, 20Bar; Flow Rate Min Sensata/cynergy3
Product Standards RoHS RoHS
Process Media Type Liquid Liquid
Operating Pressure 290 psi (204 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Universal Flow Meter Test Kits -  - HydraCheck Inc.
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Liquid Volumetric Flow Rate 1.00 to 100.00 GPM (3.79 to 379 L/min)
View Details
Process Cooling Water Stick - PCWR050BVS-PV - Plast-O-Matic Valves, Inc.
Specs
Additional Variables Measured Temperature (optional feature)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
PETRO 3003 LUBOIL - lubricant-delivery - BARTEC
Specs
Operating Temperature 0 F (-18 C)
Process Media Type Liquid
Liquid Volumetric Flow Rate 10.56 to 105.60 GPM (40 to 400 L/min)
View Details
Ultrasonic In-Line Flow Meter - PanaFlow HT SIL - Panametrics
Specs
Meter Technology Ultrasonic
Approvals ATEX
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details