Sensata Technologies Flow Sensors - Industrial LFS-01H

Description
SENSOR FLOW LIQ
Request a Quote Datasheet
Description
SENSOR FLOW LIQ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Sensors - Industrial - LFS-01H-ND - DigiKey
Thief River Falls, MN, United States
Flow Sensors - Industrial
LFS-01H-ND
Flow Sensors - Industrial LFS-01H-ND
SENSOR FLOW LIQ

SENSOR FLOW LIQ

Buy Now Datasheet
Sensor, Paddle Flow Switch, 20Bar; Flow Rate Min Sensata/cynergy3 - 41Y1066 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Paddle Flow Switch, 20Bar; Flow Rate Min Sensata/cynergy3
41Y1066
Sensor, Paddle Flow Switch, 20Bar; Flow Rate Min Sensata/cynergy3 41Y1066
SENSOR, PADDLE FLOW SWITCH, 20BAR; Flow Rate Min:15.2l/min; Flow Rate Max:64.4l/min; Pressure Max:20bar; Supply Voltage DC Min:-; Supply Voltage DC Max:230V; Accuracy %:25%; Port Size:25.4mm; Product Range:LFS Series RoHS Compliant: Yes

SENSOR, PADDLE FLOW SWITCH, 20BAR; Flow Rate Min:15.2l/min; Flow Rate Max:64.4l/min; Pressure Max:20bar; Supply Voltage DC Min:-; Supply Voltage DC Max:230V; Accuracy %:25%; Port Size:25.4mm; Product Range:LFS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Liquid Flow Meters Liquid Flow Meters
Product Number LFS-01H-ND 41Y1066
Product Name Flow Sensors - Industrial Sensor, Paddle Flow Switch, 20Bar; Flow Rate Min Sensata/cynergy3
Product Standards RoHS RoHS
Operating Temperature -22 to 302 F (-30 to 150 C)
Process Media Type Liquid Liquid
Operating Pressure 290 psi (204 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Inline Flow Meter for Petroleum Fluids (One-Way Flow) -  - HydraCheck Inc.
Specs
Meter Technology Piston
Operating Temperature -20 to 240 F (-29 to 116 C)
Process Media Type Liquid
View Details
Measurement - Flow - variable-area-Flow-meter - 199335036 - Georg Fischer Piping Systems Ltd
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Liquid Volumetric Flow Rate 0.04 to 0.44 GPM (0.1667 to 1.67 L/min)
View Details
HY COMP - 467927 - BARTEC
Specs
Process Media Type Liquid
View Details
Process Cooling Water Stick - PCWR050DVS-PV - Plast-O-Matic Valves, Inc.
Specs
Additional Variables Measured Temperature (optional feature)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details