SENSOR, PADDLE FLOW SWITCH, 20BAR; Flow Rate Min:15.2l/min; Flow Rate Max:64.4l/min; Pressure Max:20bar; Supply Voltage DC Min:-; Supply Voltage DC Max:230V; Accuracy %:25%; Port Size:25.4mm; Product Range:LFS Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Liquid Flow Meters | Liquid Flow Meters |
| Product Number | 725-1271-ND | 53W6675 |
| Product Name | Flow Sensors - Industrial | Sensor, Paddle Flow Switch, 20Bar; Flow Rate Min Sensata/cynergy3 |
| Product Standards | RoHS | RoHS |
| Process Media Type | Liquid | Liquid |
| Operating Pressure | 290 psi (204 m H2O) |